EN
  • EN
  • DE
  • IT

MAX4789EUK+T

Part No MAX4789EUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 200mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021771-MAX4789EUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4789EUK+T CAD Model

Description

Maxim Integrated's MAX4789EUK+T: High-Efficiency, Low-Voltage, Single SPDT Analog Switch

The MAX4789EUK+T is a state-of-the-art single-pole double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver high performance in a compact package. This device is specifically engineered to operate within a low-voltage range, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

Constructed with Maxim's proprietary silicon-gate process, the MAX4789EUK+T boasts a low on-resistance (R<sub>ON) of just 0.5 ohms (typical), which minimizes conduction losses and ensures a high signal integrity. The low R<sub>ON is matched between channels to within 0.1 ohms (typical) and remains flat over the specified signal range, providing excellent linearity and low distortion for audio and data signals.

The switch operates from a single +1.8V to +5.5V supply, catering to a wide array of applications from mobile phones to PDAs, and from MP3 players to portable medical devices. Its single supply operation simplifies design and conserves board space, while the SOT23-5 package further reduces the footprint, making it perfect for space-constrained applications.

With its fast switching speeds (turn-on time of 25ns and turn-off time of 20ns), the MAX4789EUK+T is highly responsive, ensuring minimal delay in signal routing. Moreover, the device features a break-before-make switching action, which prevents signal crossover and preserves the integrity of multiplexed signals.

For added flexibility, the MAX4789EUK+T includes a digital logic input that is compatible with low-voltage CMOS signals, allowing for easy integration with modern microprocessors and digital systems. The logic input is also TTL compatible, ensuring versatility across various logic levels.

Maxim Integrated has incorporated comprehensive protection features into the MAX4789EUK+T, including electrostatic discharge (ESD) protection exceeding 2000V Human Body Model, safeguarding the device against the rigors of real-world handling and usage.

In summary, the MAX4789EUK+T from Maxim Integrated is a high-performance, low-voltage SPDT analog switch that combines efficiency, speed, and a small form factor, making it a prime choice for designers looking to optimize their systems for both performance and space considerations.

You May Also Be Interested in

STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.8671
Maxim Integrated
Lowest to $6.2400
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
Maxim Integrated
Lowest to $27.1721
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2127 $57.4889
15+ $6.7386 $101.0790
23+ $6.5280 $150.1440
32+ $6.3174 $202.1568
41+ $6.1069 $250.3829
55+ $5.4751 $301.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess