EN
  • EN
  • DE

MAX4780EUE+

Part No MAX4780EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 4 1OHM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 1Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.6V ~ 4.2V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 25ns, 10ns
-3db Bandwidth 123MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 33pF, 60pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX4780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379049-MAX4780EUE+
Ultra Librarian 3D Model Ultra Librarian MAX4780EUE+ CAD Model

Description

The MAX4780EUE+ is a high-performance analog switch from Maxim Integrated that offers precision switching capabilities for a wide range of applications. This device is part of Maxim's extensive family of CMOS analog ICs, known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The MAX4780EUE+ boasts an exceptionally low on-resistance (Ron), typically around 4 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single-Supply Operation: Designed for single-supply operation, it can function within a wide voltage range of +1.8V to +5.5V, making it versatile for various circuit designs.
  • Multiple Switch Configurations: This switch offers a single-pole/double-throw (SPDT) configuration, allowing users to route signals efficiently within their electronic systems.
  • High Current Handling: The device is capable of handling continuous current up to 300mA, which is suitable for driving heavier loads than typical analog switches.
  • ESD Protection: It comes with enhanced electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes.
  • Low Power Consumption: With its CMOS technology, the MAX4780EUE+ ensures low power consumption, an important feature for battery-powered and portable devices.

Applications

The MAX4780EUE+ is ideal for a variety of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Portable Battery-Powered Devices

Package and Quality

The device is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4780EUE+ is no exception, providing reliable performance for critical and demanding electronic circuits.

Conclusion

In summary, the MAX4780EUE+ from Maxim Integrated is a versatile and efficient solution for designers looking to incorporate a high-quality analog switch into their systems. With its low on-resistance, single-supply operation, and robust ESD protection, it stands out as a top choice for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess