EN
  • EN
  • DE

MAX4750EUD+T

Part No MAX4750EUD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 2 V ~ 11 V
Switch Time (Ton, Toff) (Maximum) 85ns, 45ns
-3db Bandwidth 250MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -84dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 704181-MAX4750EUD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4750
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4750EUD+T CAD Model

Description

Maxim Integrated MAX4750EUD+T Analog Multiplexer

The MAX4750EUD+T is a high-performance analog multiplexer from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This device features a 4-channel, dual 4:1 or single 8:1 multiplexer configuration, which makes it highly versatile for design engineers looking to manage multiple analog signals within their system.

Constructed with Maxim's proprietary silicon-gate process, the MAX4750EUD+T offers low on-resistance (100Ω max) and low charge injection (10pC max), which ensures minimal signal distortion and maintains signal integrity. This makes it an ideal solution for applications requiring precise and accurate signal handling, such as data acquisition systems, medical equipment, and communication devices.

The MAX4750EUD+T operates from a single +1.8V to +5.5V power supply, making it suitable for both portable and low-power applications. Its single-supply operation, coupled with a low power consumption characteristic, underscores its efficiency and adaptability in battery-powered devices.

One of the standout features of this analog multiplexer is its ESD protection. The MAX4750EUD+T is designed to withstand electrostatic discharges up to ±15kV Human Body Model (HBM), ensuring robustness and reliability in environments where ESD events are a concern. This level of protection helps to extend the lifespan of the product and reduces the risk of failure due to static discharge.

The device is available in a compact 14-pin TSSOP package, which is conducive to space-constrained applications. The small footprint allows for a more efficient use of PCB space without compromising on performance or functionality. Furthermore, the MAX4750EUD+T is specified for operation over the extended -40°C to +85°C temperature range, accommodating a wide range of environmental conditions.

In summary, the Maxim Integrated MAX4750EUD+T analog multiplexer is a high-quality, flexible solution for signal routing needs. With its low on-resistance, low power consumption, and robust ESD protection, it is well-suited for a multitude of applications where precision and reliability are paramount.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess