EN
  • EN
  • DE

MAX4731EUA+

Part No MAX4731EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX4731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881934-MAX4731EUA+
Ultra Librarian 3D Model Ultra Librarian MAX4731EUA+ CAD Model

Description

Maxim Integrated MAX4731EUA+ Low-Voltage, SPDT Analog Switch

The Maxim Integrated MAX4731EUA+ is a versatile, low-voltage, single-pole/double-throw (SPDT) analog switch that offers high performance in a compact package. Designed to operate with a single +1.8V to +5.5V supply, it is perfectly suited for a wide range of applications including battery-powered devices, portable equipment, and low-voltage data acquisition systems.

This analog switch is characterized by its low on-resistance of 0.6Ω (max) at +5V, which remains flat over the entire analog signal range. This feature ensures excellent linearity and low distortion, making the MAX4731EUA+ ideal for precision analog signal switching. Furthermore, the device has a high off-isolation of -75dB at 1MHz and crosstalk of -85dB at 1MHz, which minimizes signal interference and preserves signal integrity.

The MAX4731EUA+ comes in a small 8-pin µMAX package, making it a space-saving solution for designs where board space is at a premium. Despite its small size, it is robust and reliable, with a guaranteed ESD protection of ±15kV Human Body Model (HBM) on the switch input, which safeguards the device from electrostatic discharges during handling and operation.

With its single-supply operation and low power consumption, the MAX4731EUA+ is an efficient choice for power-sensitive applications. The switch's fast switching speeds (turn-on time of 20ns and turn-off time of 10ns at +5V) make it suitable for high-speed signal routing, enhancing the performance of communication systems, audio/video signal routing, and other high-frequency applications.

For designers looking for a reliable and high-performance SPDT analog switch, the Maxim Integrated MAX4731EUA+ offers an excellent combination of low on-resistance, high-speed operation, and ESD protection in a miniature package. Its operational characteristics ensure that it can be integrated into a variety of circuits without compromising signal quality or power efficiency.

Whether you are designing portable consumer electronics, medical devices, or complex industrial systems, the MAX4731EUA+ is a strong candidate for your switching needs, providing both versatility and reliability in a single, compact component.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9104 $66.8640
75+ $1.5673 $117.5475
115+ $1.5188 $174.6620
160+ $1.4692 $235.0720
205+ $1.4207 $291.2435
275+ $1.2740 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess