EN
  • EN
  • DE

MAX4719EUB+

Part No MAX4719EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 10-Pin uMAX / IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 20 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 80ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 18pC
Channel Capacitance (CS(off), CD(off)) 9pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786371-MAX4719EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4719
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4719EUB+ CAD Model

Description

Maxim Integrated MAX4719EUB+ High-Speed Analog Switch

The MAX4719EUB+ is a compact, high-performance analog switch from Maxim Integrated that offers precision signal routing for a variety of applications. Designed with advanced silicon technology, this switch provides a robust solution for systems requiring low on-resistance and high bandwidth. The MAX4719EUB+ is ideal for portable devices due to its small footprint and low power consumption.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 0.5 ohms, which minimizes signal distortion and power loss, ensuring efficient signal transmission.
  • High Bandwidth: With a -3dB bandwidth of 300MHz, the MAX4719EUB+ can handle high-speed signals without significant attenuation, making it suitable for video and high-speed data applications.
  • Single-Supply Operation: The switch operates from a single +1.8V to +5.5V supply, making it versatile for use in a range of circuit environments.
  • Low Crosstalk and Off-Isolation: Designed to minimize interference, the MAX4719EUB+ offers low crosstalk and high off-isolation, providing clean and isolated signal paths.
  • ESD Protection: The device includes integrated ESD protection circuitry, safeguarding the switch against electrostatic discharges and enhancing its durability.
  • Compact Package: Enclosed in a space-saving 10-pin µMAX package, the MAX4719EUB+ is an excellent choice for space-constrained applications.

Applications

The MAX4719EUB+ is highly versatile and can be used in a range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Battery-Powered Equipment
  • Sample and Hold Circuits
  • PCMCIA Cards and Accessories

With its combination of high-speed performance, low power requirements, and compact size, the MAX4719EUB+ from Maxim Integrated is an excellent choice for designers looking to optimize their signal routing capabilities in a wide array of electronic systems.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0849 $54.2450
115+ $0.8902 $102.3730
175+ $0.8624 $150.9200
240+ $0.8346 $200.3040
310+ $0.8067 $250.0770
415+ $0.7233 $300.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess