EN
  • EN
  • DE

MAX4713EUE

Part No MAX4713EUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX4713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881932-MAX4713EUE
Ultra Librarian 3D Model Ultra Librarian MAX4713EUE CAD Model

Description

Maxim Integrated MAX4713EUE Analog Switch

The Maxim Integrated MAX4713EUE is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a combination of low on-resistance and low supply voltage operation, making it an ideal choice for a wide array of applications. This compact and efficient switch is housed in a 16-pin TSSOP package, providing an optimal solution for space-constrained designs.

With a typical on-resistance of just 4 ohms, the MAX4713EUE ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive analog circuits. The device operates from a single +1.8V to +5.5V supply, making it versatile for both portable and low-power applications. Furthermore, the MAX4713EUE is capable of handling rail-to-rail analog signals, thereby enabling it to pass both high and low voltage signals with equal ease.

The switch's on-resistance is matched between channels to within 0.5 ohms and is flat (0.5 ohms max) over the specified signal range. This feature makes the MAX4713EUE particularly suitable for applications that require excellent linearity and channel-to-channel consistency, such as audio signal routing and data acquisition systems.

For enhanced control, the MAX4713EUE includes a digital logic interface compatible with low-voltage CMOS signal levels. The switch's fast switching speeds (turn-on time of 20ns and turn-off time of 10ns) ensure quick response times for critical applications. Additionally, the device boasts a low crosstalk performance and off-isolation, which are essential parameters for applications that demand high signal purity.

Designed with reliability in mind, the MAX4713EUE features built-in electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity surges that can occur during handling and operation. This protection helps to ensure a longer operational lifespan and reduces the likelihood of premature failure.

Ideal for a range of uses including battery-powered devices, audio and video signal routing, communication systems, and sample-and-hold circuits, the Maxim Integrated MAX4713EUE analog switch is a versatile component that combines performance with practicality.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess