EN
  • EN
  • DE

MAX4713CSE

Part No MAX4713CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW QUAD ANLG SPST R/R 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2.7 V to 11 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 125ns, 80ns
Charge Injection 25pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 500pA
Crosstalk -87dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1068884-MAX4713CSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4713CSE CAD Model

Description

Maxim Integrated MAX4713CSE Analog Switch

The MAX4713CSE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed for precision applications in modern electronic systems. This device is part of Maxim's extensive range of analog switches and multiplexers that are known for their reliability and efficiency.

The MAX4713CSE operates with a single supply voltage ranging from +1.8V to +5.5V, making it versatile for both portable and stationary applications. Its low power consumption and compact footprint make it an ideal choice for battery-powered devices and space-constrained applications.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance of typically 0.6 ohms at +5V, which minimizes signal attenuation and ensures excellent signal integrity.
  • High Switching Speed: With fast switching times (tON of 20ns and tOFF of 10ns at +5V), the MAX4713CSE is suitable for high-speed signal routing, reducing latency in critical signal paths.
  • Single Supply Operation: The ability to operate from a single supply voltage simplifies power supply design and allows for easy integration into various systems.
  • Low Power Consumption: It features a low quiescent current of just 0.1µA (max), which is crucial for power-sensitive applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, capable of withstanding up to ±15kV Human Body Model (HBM), which helps to ensure the longevity and robustness of the end product.
  • Wide Temperature Range: The MAX4713CSE is specified for operation over the extended -40°C to +85°C temperature range, accommodating a wide range of environmental conditions.

The MAX4713CSE is packaged in a 16-pin narrow SO package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This package, combined with its high level of integration, reduces the need for additional components, simplifying design and lowering overall system costs.

Whether it's for data acquisition systems, communication devices, audio and video signal routing, or other precision analog applications, the Maxim Integrated MAX4713CSE provides a reliable and efficient solution for designers looking to optimize their analog switch performance.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess