EN
  • EN
  • DE

MAX4706ELT+

Part No MAX4706ELT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704132-MAX4706ELT+
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4706ELT+ CAD Model

Description

Maxim Integrated MAX4706ELT+ Analog Multiplexer

The Maxim Integrated MAX4706ELT+ is a high-performance, single-channel analog multiplexer that offers precision signal routing for a wide range of applications. This compact, low-voltage device is designed to operate with a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered systems where power efficiency is crucial.

The MAX4706ELT+ features a low on-resistance of 1.25Ω (max) matched between channels to within 0.3Ω (max) and flat (0.3Ω max) over the specified signal range. This ensures minimal signal distortion and excellent signal integrity, which is essential for high-precision applications. The on-resistance is also matched between channels to within 0.2Ω, which provides consistent performance when switching between channels.

With its wide analog signal range, the MAX4706ELT+ can pass signals that are above and below the power rails, making it highly versatile for various signal types. The device also boasts a low crosstalk and off-isolation, reducing interference between channels and preserving signal fidelity.

For added flexibility, the MAX4706ELT+ features a digital input that is 1.8V logic-compatible with a +2.7V to +5.5V supply, allowing for easy integration into mixed-voltage systems. This makes the device suitable for interfacing with microcontrollers and other digital logic components that operate at different voltage levels.

The MAX4706ELT+ comes in a tiny 6-pin TDFN package, which is optimized for space-constrained applications. Its small footprint allows for a more compact board layout, which is beneficial in designing sleek, modern electronic products.

Applications for the MAX4706ELT+ are diverse and include data acquisition systems, battery-powered devices, communication systems, audio and video signal routing, and medical equipment. With its robust performance and versatile features, the MAX4706ELT+ from Maxim Integrated is an excellent choice for designers looking to add reliable analog multiplexing to their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess