EN
  • EN
  • DE

MAX4704ETC+T

Part No MAX4704ETC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 60ns, 20ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TQFN (3x3)
Win Source Part Number 126749-MAX4704ETC+T
Ultra Librarian 3D Model Ultra Librarian MAX4704ETC+T CAD Model

Description

Maxim Integrated MAX4704ETC+T Analog Multiplexer

The Maxim Integrated MAX4704ETC+T is a highly efficient, low-voltage, single 8-channel CMOS analog multiplexer that is designed to operate with a single supply voltage ranging from +1.8V to +5.5V. This versatile component is well-suited for a variety of applications, including signal routing in communication systems, data acquisition systems, and medical equipment, where low power consumption and space-saving are critical.

With its compact 12-pin TQFN-EP package, the MAX4704ETC+T offers a minimal footprint on the circuit board, making it an ideal choice for portable and space-constrained applications. The device also features an extended temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

The MAX4704ETC+T boasts a low on-resistance of 100 ohms (max) matched between channels to within 4 ohms and flat (0.4 ohms max) over the specified signal range. This ensures excellent linearity and low signal distortion, making it suitable for precision analog signal handling. The on-resistance is also matched between switches to within 2.5 ohms (max), which simplifies the design of differential signal paths and contributes to maintaining signal integrity.

Furthermore, the device features fast switching speeds (tON = 175ns and tOFF = 145ns) and a low charge injection (10pC), which minimizes the impact on the signal and allows for rapid signal routing with minimal disturbance. Its low power consumption, with a supply current of only 0.25µA (max), makes the MAX4704ETC+T an energy-efficient choice for battery-powered devices.

For added flexibility, the MAX4704ETC+T includes break-before-make switching action, which prevents momentary shorting when switching channels. Additionally, the multiplexer is TTL/CMOS logic compatible, allowing it to interface easily with a wide range of control logic without requiring additional level-shifting components.

In summary, the Maxim Integrated MAX4704ETC+T is a high-performance, low-voltage analog multiplexer that offers an optimal combination of low on-resistance, fast switching, and minimal power consumption, all packed in a small package suitable for various electronic applications.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess