EN
  • EN
  • DE

MAX4701TE

Part No MAX4701TE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704126-MAX4701TE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4701TE CAD Model

Description

Introducing the MAX4701TE from Maxim Integrated

The MAX4701TE is a state-of-the-art analog switch from Maxim Integrated, designed to deliver high performance in a compact package. This precision, low-voltage, single-pole/double-throw (SPDT) analog switch is ideal for a wide range of applications, from battery-powered portable devices to communication systems, thanks to its low power consumption and broad voltage range.

With its single-supply operation ranging from +1.8V to +5.5V, the MAX4701TE is versatile and can be integrated into various circuits without the need for additional power supply adjustments. This makes it a perfect fit for portable applications where power efficiency is crucial. The device also boasts a low on-resistance (R<sub>ON) of just 0.6 ohms (typical), which ensures minimal signal distortion and power loss through the switch, thereby preserving signal integrity.

The MAX4701TE features fast switching speeds, with t<sub>ON of 30ns and t<sub>OFF of 20ns, allowing for quick response times in critical applications. This speed, combined with a low charge injection of 10pC (typical), makes it an excellent choice for sample-and-hold circuits and other precision analog applications.

For enhanced design flexibility, the MAX4701TE offers a logic control input that is compatible with TTL and CMOS levels. This feature simplifies the interface with microcontrollers and digital logic, making it easier for designers to incorporate the switch into a variety of systems.

The device comes in a tiny 6-pin SOT23 package, which is highly beneficial for space-constrained applications. Despite its small size, the MAX4701TE does not compromise on robustness, featuring ESD protection of ±2kV Human Body Model, ensuring durability in harsh environments.

Maxim Integrated's commitment to quality is reflected in the MAX4701TE's operation over the extended temperature range of -40°C to +85°C, guaranteeing reliable performance across diverse operating conditions. Whether you are working on a communication device, a medical instrument, or a consumer electronic product, the MAX4701TE offers the precision and reliability needed to elevate your design.

Choose Maxim Integrated's MAX4701TE for your next project and experience the perfect blend of efficiency, performance, and compactness.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess