EN
  • EN
  • DE

MAX4699EGE

Part No MAX4699EGE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW DPDT-NO/NCX2 40OHM 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit DPDT - NO/NC
Number of Circuits 2
On-State Resistance (Max) 40Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 35ns, 20ns
-3db Bandwidth 250MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -79dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MAX4699
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212145-MAX4699EGE
Ultra Librarian 3D Model Ultra Librarian MAX4699EGE CAD Model

Description

Maxim Integrated MAX4699EGE High-Speed Analog Switch

The Maxim Integrated MAX4699EGE is a cutting-edge, high-performance analog switch designed to cater to a wide range of applications requiring fast switching speeds and low on-resistance. This device is part of Maxim's commitment to providing innovative, high-quality solutions for the management and routing of analog signals in various electronic systems.

The MAX4699EGE features a quad single-pole/double-throw (SPDT) configuration, allowing for versatile switching options in complex circuit designs. It operates from a single +1.8V to +5.5V power supply, making it suitable for both portable and stationary applications where power efficiency is a critical consideration.

One of the standout characteristics of the MAX4699EGE is its low on-resistance of typically 4Ω, which minimizes signal attenuation and ensures excellent signal integrity. This low on-resistance is matched with a flatness of less than 0.6Ω across the specified signal range, providing consistent performance across the entire operating range.

The device also boasts fast switching speeds, with turn-on and turn-off times typically under 20ns, ensuring that it can keep up with the demands of high-speed signal processing. This makes the MAX4699EGE an ideal choice for applications such as video signal routing, audio equipment, communication systems, and data acquisition systems where rapid signal switching is essential.

The MAX4699EGE comes in a compact 16-pin QSOP package, which is beneficial for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions.

For added flexibility, the MAX4699EGE includes additional features such as break-before-make switching action, which prevents signal overlap during transitions, and TTL/CMOS-compatible control inputs for easy integration into digital systems.

In summary, the Maxim Integrated MAX4699EGE represents a superior choice for designers looking for a reliable, high-speed analog switch with low on-resistance, fast switching capabilities, and a versatile power supply range. Its compact form factor and robust design make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7374 $117.7082
66+ $2.6519 $175.0254
91+ $2.5664 $233.5424
117+ $2.4809 $290.2653
156+ $2.2245 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess