EN
  • EN
  • DE

MAX4693ETE+T

Part No MAX4693ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16TQFN / Low-Voltage 8:1 Mux/Dual 4:1 Mux/Triple SPDT/ Quad SPDT in UCSP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Single Supply Voltage (V+) 2.7V ~ 11V
Voltage - Supply, Dual (V±) ±2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 100ns
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 68pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -75dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Mounting Style SMD
Part Number Series MAX4693
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803466-MAX4693ETE+T
Ultra Librarian 3D Model Ultra Librarian MAX4693ETE+T CAD Model

Description

Maxim Integrated MAX4693ETE+T Analog Switch

The MAX4693ETE+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a unique combination of low on-resistance and low supply voltage operation, making it an ideal choice for a wide range of applications. This compact switch is designed for use in systems that require an efficient method of routing analog or digital signals.

With its low on-resistance of just 0.6 ohms (typical) at +5V, the MAX4693ETE+T ensures minimal signal distortion and power loss, providing an efficient signal path for your circuits. Additionally, this switch operates over a wide voltage range of +1.8V to +5.5V, making it versatile for both portable and fixed power supply designs.

The MAX4693ETE+T comes in a space-saving 16-pin TQFN package, which is not only conducive to miniaturized designs but also offers excellent thermal performance. Its extended temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions, suitable for industrial and automotive applications.

Key features of the MAX4693ETE+T include:

  • Single 2:1 multiplexer/demultiplexer configuration
  • Low on-resistance: 0.6 ohms (typical) at +5V
  • Wide supply voltage range: +1.8V to +5.5V
  • High off-isolation: -75dB at 1MHz
  • Low crosstalk: -83dB at 1MHz
  • Fast switching times (tON = 20ns and tOFF = 10ns at +5V)
  • ESD protection > 2000V per Method 3015.7
  • 16-pin TQFN package
  • Extended temperature range: -40°C to +85°C

This analog switch is particularly suited for applications that demand high-speed, low-distortion signal routing, such as audio and video signal routing, battery-powered devices, communication systems, and test equipment. The MAX4693ETE+T's robust feature set ensures that it can meet the stringent requirements of modern electronic designs, providing reliability and performance that designers have come to expect from Maxim Integrated products.

Whether you are designing consumer electronics or industrial systems, the MAX4693ETE+T offers a high-quality solution for your analog switching needs, combining efficiency, precision, and versatility in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess