EN
  • EN
  • DE

MAX4693EGE+T

Part No MAX4693EGE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 11 V
Dual Supply Voltage(V±) ±2 V to 5.5 V
Max Switch Time (Ton,Toff) 300ns, 100ns
Charge Injection 0.1pC
Channel Capacitance(CS off, CD off) 9pF, 68pF
Max Leakage Current (IS off) 1nA
Crosstalk -75dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (4x4)
Win Source Part Number 1068861-MAX4693EGE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4693EGE+T CAD Model

Description

Maxim Integrated MAX4693EGE+T Analog Switch

The MAX4693EGE+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and operational efficiency in a variety of applications. This compact and versatile switch is ideal for routing analog and digital signals in portable and space-constrained devices due to its small footprint and low power consumption.

Constructed with Maxim Integrated's advanced sub-micron silicon-gate process, the MAX4693EGE+T offers a unique combination of low on-resistance and low on-resistance flatness, ensuring minimal signal distortion and consistent performance across the entire signal range. The on-resistance is matched between channels to within 0.5 ohms and is flat (0.5 ohms) over the specified signal range, which extends from the negative supply voltage to the positive supply voltage.

Operating from a single +1.8V to +5.5V supply, the MAX4693EGE+T is perfectly suited for battery-powered applications, such as mobile phones, tablets, and other portable electronics. The device also features fast switching speeds (tON = 25ns, tOFF = 20ns), which make it an excellent choice for audio and video signal routing, data acquisition systems, and communication devices.

The MAX4693EGE+T comes in a 16-pin QSOP package, which is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components. Its extended temperature range of -40°C to +85°C also allows for operation in harsh environments.

For designers looking for a reliable and efficient solution for signal switching, the MAX4693EGE+T provides a high-quality option that combines low power consumption with high-speed operation. Its robust design and versatile performance characteristics make it a go-to choice for a wide range of applications where signal integrity cannot be compromised.

Overall, the Maxim Integrated MAX4693EGE+T analog switch is a testament to the company's commitment to providing innovative, high-quality integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess