EN
  • EN
  • DE

MAX4667ESE+T

Part No MAX4667ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Family Name MAX4667
Supply and Demand Status Limited
Popularity Medium
Series MAX series
Win Source Part Number 704096-MAX4667ESE+T
Manufacturer Package 16-SO
Package 16-SOIC (0.154", 3.90mm Width)
Operating Temperature Range -40°C ~ 85°C (TA)
Crosstalk -66dB @ 1MHz
Current - Leakage (IS(off)) (Maximum) 500pA
Channel Capacitance (CS(off), CD(off)) 65pF, 65pF
Charge Injection 450pC
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Dual Voltage Supply ±4.5 V ~ 20 V
Operating Supply Voltage 4.5 V ~ 36 V
Channel-to-Channel Matching (ΔRon) 50 mOhm
On-State Resistance (Maximum) 2.5 Ohm
Number of Circuits 2
Switch Circuit SPST - NC
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MAX4667ESE+T CAD Model

Description

Maxim Integrated MAX4667ESE+T Analog Switch

The MAX4667ESE+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect combination of low power consumption and high switching speed. This device is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for a variety of portable and battery-powered applications. The MAX4667ESE+T is available in a compact surface-mount SOIC-16 package, which is ideal for space-constrained designs.

With its low on-resistance of just 0.5 ohms max, the MAX4667ESE+T provides efficient signal switching with minimal signal distortion. This characteristic, combined with its low charge injection of 10pC (typical), ensures high-quality signal integrity, which is crucial for precision applications such as audio signal routing, data acquisition systems, and communication devices.

The MAX4667ESE+T is designed with break-before-make switching action, which prevents signal shorting when switching between channels. This feature is especially important in multiplexer and demultiplexer applications, where signal integrity must be preserved during the switching process. Furthermore, the device boasts a fast switching speed of 175ns (max), enabling rapid signal routing and thus making it suitable for high-speed data streaming and video signal processing.

Another advantage of the MAX4667ESE+T is its low power consumption, with a quiescent current of only 0.1µA (max), which helps to extend battery life in portable devices. Additionally, the device features TTL/CMOS-compatible control inputs, allowing it to be easily interfaced with a wide range of logic levels, further enhancing its versatility across different digital systems.

Maxim Integrated's commitment to reliability is evident in the MAX4667ESE+T, as it is specified for operation over the extended -40°C to +85°C temperature range, ensuring stable performance in harsh environments. Whether it's for audio signal routing, data acquisition, or any application requiring efficient and accurate signal switching, the MAX4667ESE+T stands out as a robust and reliable choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess