EN
  • EN
  • DE

MAX4665EPE

Part No MAX4665EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW QUAD ANLG 5 OHM SPST 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 073625-MAX4665EPE
Ultra Librarian 3D Model Ultra Librarian MAX4665EPE CAD Model

Description

The MAX4665EPE is a high-performance, precision analog switch designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is part of Maxim's extensive range of switch and multiplexer devices, which are known for their reliability and versatility in various applications.

Constructed with CMOS technology, the MAX4665EPE offers low power consumption, making it an ideal choice for battery-powered and portable devices. It operates with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V up to ±20V, providing the flexibility needed for different system requirements.

This analog switch features four SPST (Single Pole, Single Throw) circuits, which can be used to route signals in a multitude of configurations. The MAX4665EPE is characterized by its low on-resistance (typically 100 ohms), ensuring minimal signal distortion and better signal integrity. Additionally, it boasts a high off-isolation and crosstalk suppression, which significantly reduces noise interference between channels and enhances overall system performance.

The MAX4665EPE is offered in a 16-pin PDIP (Plastic Dual In-line Package) enclosure, which is suitable for through-hole mounting, facilitating easy integration into various types of printed circuit boards. This packaging also provides robustness for handling and long-term durability.

Applications for the MAX4665EPE are diverse, ranging from signal routing in communication systems to audio/video switching in consumer electronics. It is also well-suited for data acquisition systems, industrial control, and medical equipment, where precision and reliability are paramount.

Maxim Integrated ensures that the MAX4665EPE meets stringent quality standards, offering designers a high-quality switch that combines functionality with operational efficiency. Its compact form factor, combined with its impressive electrical characteristics, makes the MAX4665EPE a valuable component for any application requiring a reliable analog signal switching solution.

Key Features:

  • Low On-Resistance: Typically 100Ω
  • Wide Supply Voltage Range: +4.5V to +36V or ±4.5V to ±20V
  • Four SPST Switches
  • High Off-Isolation and Low Crosstalk
  • 16-Pin PDIP Enclosure for Through-Hole Mounting
  • Low Power Consumption

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess