EN
  • EN
  • DE

MAX4665CPE+

Part No MAX4665CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin PDIP N / IC SW QUAD ANLG 5 OHM SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786360-MAX4665CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4665
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4665CPE+ CAD Model

Description

Product Overview: MAX4665CPE+ from Maxim Integrated

The MAX4665CPE+ is a high-performance analog switch from Maxim Integrated, renowned for its reliability and versatility in various applications. This precision switch is designed to facilitate signal routing in systems requiring low on-resistance and high switching speed. It is an ideal component for use in data acquisition systems, communication devices, and test equipment.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, typically 100 ohms, which minimizes signal attenuation and ensures integrity during signal routing.
  • Single-Supply Operation: It operates on a single supply voltage ranging from +4.5V to +36V or a dual supply from ±4.5V to ±20V, providing design flexibility for various circuit configurations.
  • High Switching Speed: With fast transition times, the MAX4665CPE+ can handle high-speed signals without significant delay, making it suitable for critical time-sensitive applications.
  • Low Power Consumption: The device is energy efficient, which is essential for battery-powered and portable devices where power conservation is crucial.
  • Bidirectional Signal Flow: The switch can route signals in both directions, allowing for more complex signal routing possibilities within a circuit.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to +85°C, ensuring consistent performance in harsh environmental conditions.

Applications

The MAX4665CPE+ is suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems

Package and Quality

The MAX4665CPE+ comes in a 16-pin DIP (Dual In-line Package) which is easy to handle and integrate into various circuit designs. Maxim Integrated ensures high-quality standards, and the product is RoHS compliant, reflecting a commitment to environmental sustainability.

With its robust design and exceptional performance, the MAX4665CPE+ from Maxim Integrated stands out as a superior choice for designers looking for a reliable and efficient analog switch solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess