EN
  • EN
  • DE

MAX4661CAE+T

Part No MAX4661CAE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 704085-MAX4661CAE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4661
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4661CAE+T CAD Model

Description

Maxim Integrated MAX4661CAE+T Analog Multiplexer

The MAX4661CAE+T from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that comes in a compact 16-pin SSOP package. It is designed to facilitate the routing of analog or digital signals within electronic systems. This analog multiplexer is part of Maxim's family of precision, monolithic CMOS analog ICs, offering a versatile solution for various applications, including data acquisition systems, signal routing, and industrial control systems.

Key Features

  • Multiple Signal Handling: The MAX4661CAE+T can handle dual 4:1, single 8:1, or differential 4:1 multiplexer configurations, providing flexibility for different circuit designs.
  • Low Power Consumption: With its CMOS technology, it features low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Single Supply Operation: It operates with a single supply voltage ranging from +2.7V to +12V, or a dual supply of ±2.7V to ±6V, accommodating a wide range of applications.
  • High Off-Isolation: The device offers high off-isolation of -80dB at 50kHz, ensuring minimal signal leakage between channels.
  • Low Crosstalk: At 50kHz, the crosstalk between channels is minimized to -86dB, preserving signal integrity.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharges up to 2000V, enhancing the robustness of the device.
  • Fast Switching Times: The MAX4661CAE+T boasts fast switching times with tON of 250ns and tOFF of 145ns, suitable for high-speed applications.

Applications

The MAX4661CAE+T is versatile enough to be used in a variety of applications, including:

  • Audio/Video signal routing
  • Communication systems
  • Test equipment
  • Data acquisition systems
  • Medical equipment
  • Industrial control systems

With its combination of performance, low power consumption, and versatility, the MAX4661CAE+T is a solid choice for designers looking to manage multiple signal paths efficiently and with minimal signal degradation. Maxim Integrated's commitment to quality ensures that this analog multiplexer will perform reliably in a wide range of environmental conditions and applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess