EN
  • EN
  • DE

MAX4638ESE+

Part No MAX4638ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 7ns
-3db Bandwidth 50MHz
Charge Injection 13pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786340-MAX4638ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4638
Introduction Date March 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4638ESE+ CAD Model

Description

Maxim Integrated MAX4638ESE+ Analog Multiplexer

The Maxim Integrated MAX4638ESE+ is a high-performance, single-ended 8-channel analog multiplexer that operates with a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V. This versatile component is designed for precision signal routing in applications such as data acquisition systems, test equipment, and communication devices.

The MAX4638ESE+ offers low on-resistance (100Ω max) and low channel-to-channel crosstalk and off-isolation, which makes it an excellent choice for multiplexing audio, video, or other high-frequency signals. The device's on-resistance is matched between channels to within 4Ω and is flat (5Ω max) over the specified signal range, ensuring minimal signal distortion and consistent performance across all channels.

This analog multiplexer also features fast switching speeds (tTRANSITION = 250ns max), which is essential for applications that require rapid signal routing changes. Additionally, the MAX4638ESE+ is TTL/CMOS logic-compatible, allowing for easy integration into digital systems.

The MAX4638ESE+ comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Its extended temperature range (-40°C to +85°C) ensures reliable operation in various environmental conditions.

Key features of the MAX4638ESE+ include:

  • Low Crosstalk: -86dB @ 1MHz
  • Low Off-Isolation: -83dB @ 1MHz
  • Single-Supply Operation: +2.7V to +12V
  • Dual-Supply Operation: ±2.7V to ±6V
  • Low Distortion: <0.02% (600Ω load)
  • High Off-Resistance: 1MΩ min
  • ESD Protection: >2000V per Method 3015.7

Whether you are designing an audio mixer, a video switcher, or a complex data acquisition system, the Maxim Integrated MAX4638ESE+ offers a reliable and efficient solution for your analog signal multiplexing needs. Its robust design and superior performance characteristics ensure that it can handle the most demanding applications with ease.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4129 $54.1290
23+ $4.4413 $102.1499
35+ $4.3025 $150.5875
49+ $4.1638 $204.0262
63+ $4.0250 $253.5750
84+ $3.6086 $303.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess