EN
  • EN
  • DE

MAX4636ETB+T

Part No MAX4636ETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 073620-MAX4636ETB+T
Ultra Librarian 3D Model Ultra Librarian MAX4636ETB+T CAD Model

Description

The MAX4636ETB+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a seamless blend of low on-resistance and low off-leakage current. This switch is part of Maxim's commitment to providing precision analog switching solutions that meet the stringent requirements of modern electronic systems.

Designed with advanced silicon-gate CMOS technology, the MAX4636ETB+T is optimized for use in applications that require high-speed, bidirectional switching of analog and digital signals. With its wide operating voltage range of 1.8V to 5.5V, this component is incredibly versatile, making it suitable for portable battery-powered devices as well as industrial and telecommunication systems.

The MAX4636ETB+T features low on-resistance (typically 0.5Ω) which ensures minimal signal distortion and allows it to pass high-quality signals with ease. Furthermore, its on-resistance matching between channels and flatness over the specified signal range provides excellent signal integrity, a critical factor in sensitive applications such as audio and video signal routing.

A notable aspect of this analog switch is its ESD protection of ±15kV Human Body Model (HBM), which safeguards the device from electrostatic discharges, enhancing its reliability and longevity in a wide range of operating environments. The MAX4636ETB+T also boasts a low crosstalk and off-isolation, which minimizes signal interference, making it ideal for multiplexing and signal gating applications where maintaining signal purity is paramount.

The switch is available in a compact, 10-pin TDFN (3mm x 3mm) package, which is perfect for space-constrained applications. Its lead-free and RoHS-compliant design reflects Maxim Integrated's dedication to environmental responsibility, without compromising on performance and quality.

In summary, the MAX4636ETB+T analog switch combines low on-resistance, low leakage current, and high-speed operation with robust ESD protection, making it a top choice for designers looking for reliable and efficient switching solutions for their advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2063 $60.9197
44+ $2.6311 $115.7684
68+ $2.5479 $173.2572
94+ $2.4659 $231.7946
122+ $2.3839 $290.8358
163+ $2.1379 $348.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess