EN
  • EN
  • DE

MAX4635EUB+T

Part No MAX4635EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 10-Pin uMAX T/R / IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1068787-MAX4635EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4635
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4635EUB+T CAD Model

Description

Maxim Integrated MAX4635EUB+T Analog Switch

The MAX4635EUB+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that operates with a single +1.8V to +5.5V supply. This versatile component is ideal for a wide range of applications, including signal routing, data acquisition systems, and communication devices. Its compact µMAX package makes it perfect for space-constrained applications.

With its low on-resistance of just 0.5Ω (typical) at a +5V supply, the MAX4635EUB+T ensures minimal signal distortion and power loss, making it suitable for audio and video signal switching. Additionally, the switch's on-resistance is matched between channels to within 0.05Ω (typical) and is flat (0.2Ω typical) over the specified signal range, which contributes to excellent linearity and low signal distortion.

The device features fast switching speeds (tON = 25ns and tOFF = 20ns typical), which allows for quick signal changes and is beneficial for multiplexing and demultiplexing applications. The MAX4635EUB+T also boasts a low power consumption, with a quiescent current of just 1µA (max) at +25°C, which is critical for battery-powered devices where power efficiency is paramount.

Another key advantage of the MAX4635EUB+T is its high off-isolation of -55dB at 1MHz, which ensures that signals are isolated from one another when the switch is in the off position. This feature is particularly important in applications where leakage between channels can cause interference or degrade system performance.

For added flexibility, the MAX4635EUB+T supports rail-to-rail signal handling, which means that it can pass signals that range from the ground to the supply voltage level without any degradation. This capability is essential for modern mixed-signal designs where analog signals often need to coexist with digital levels.

In summary, the Maxim Integrated MAX4635EUB+T is a high-quality SPDT analog switch that offers low on-resistance, matched channel resistance, fast switching speeds, and low power consumption, all packed into a tiny µMAX package. Its robust feature set makes it an excellent choice for designers looking to optimize their signal routing applications for performance and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6833 $58.9328
39+ $3.0226 $117.8814
60+ $2.9279 $175.6740
82+ $2.8332 $232.3224
106+ $2.7397 $290.4082
142+ $2.4555 $348.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess