EN
  • EN
  • DE

MAX4622CPE+

Part No MAX4622CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 16-Pin PDIP N / IC SWITCH DUAL SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 5 Ohm
Channel-to-Channel Matching (ΔRon) 250 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786336-MAX4622CPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4622
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4622CPE+ CAD Model

Description

Maxim Integrated's MAX4622CPE+ Analog Switch

The MAX4622CPE+ is a high-performance, precision analog switch from Maxim Integrated, designed to cater to a wide range of applications requiring low-voltage signal switching. This device is part of Maxim's commitment to providing innovative and reliable solutions for analog signal routing.

Key Features

  • Low-Voltage Operation: The MAX4622CPE+ operates from a single +5V supply, making it suitable for portable and battery-powered applications.
  • Low On-Resistance: With an on-resistance of just 5 ohms, this switch ensures minimal signal distortion and power loss, enhancing the overall efficiency of the system.
  • High Off-Isolation: The device offers excellent off-isolation at -60dB at 1MHz, providing a clear separation between channels and reducing crosstalk.
  • Fast Switching Speeds: The switch features fast turn-on and turn-off times of 20ns and 10ns, respectively, making it ideal for high-speed applications.
  • Single-Supply Operation: The ability to operate on a single supply voltage simplifies the power supply design and conserves board space.
  • Low Power Consumption: It has a low power consumption, which is crucial for extending the battery life of portable devices.
  • ESD Protection: The MAX4622CPE+ includes ESD protection diodes on the switch inputs, providing robustness against electrostatic discharges.

Applications

The MAX4622CPE+ is versatile and can be used in various applications, including:

  • Sample and hold circuits
  • Audio and video switching
  • Battery-powered systems
  • Communication systems
  • Data acquisition systems
  • Test equipment

Package and Reliability

The MAX4622CPE+ is offered in a 16-pin PDIP package, ensuring easy integration into a wide variety of circuit boards. Maxim Integrated's commitment to quality means that this analog switch is designed for reliability and longevity in demanding environments.

Whether you're designing a sophisticated audio interface, a battery-powered medical device, or a high-speed data acquisition system, the MAX4622CPE+ analog switch from Maxim Integrated is engineered to meet your needs with precision and efficiency.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess