EN
  • EN
  • DE

MAX4618CSE

Part No MAX4618CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/SW CMOS DUAL 4CH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881892-MAX4618CSE
Ultra Librarian 3D Model Ultra Librarian MAX4618CSE CAD Model

Description

Maxim Integrated's MAX4618CSE: High-Speed Analog Switch

The MAX4618CSE from Maxim Integrated is a precision, monolithic, CMOS analog switch designed to offer high performance in integrated circuit systems. This device is particularly well-suited for applications requiring low-voltage operation and high-speed switching. Its versatility allows it to be used in a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Featuring a quad single-pole/single-throw (SPST) configuration, the MAX4618CSE provides four independent switches that can be controlled individually, giving designers the flexibility to route signals as needed in complex circuit designs. The switch offers low on-resistance (typically 4 ohms), which minimizes signal attenuation and ensures high signal integrity. This is especially important in applications where maintaining the quality of the analog signal is critical.

The MAX4618CSE operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, making it compatible with a variety of power sources. This range of operating voltages allows the switch to be easily integrated into both existing and new system designs without the need for additional voltage regulation components.

One of the key features of the MAX4618CSE is its fast switching speed. With a typical switch transition time of just 20ns, this device is capable of handling high-frequency signals without introducing significant delays. This makes it an excellent choice for applications where timing is critical, such as in high-speed data communication or real-time signal processing.

Additionally, the MAX4618CSE offers high off-isolation and crosstalk suppression, which prevents unwanted signal coupling between channels and ensures that signals remain distinct and clear. This is essential in multi-channel systems where signal integrity must be preserved across multiple paths.

Encased in a 16-pin narrow SO package, the MAX4618CSE is designed for surface-mount technology, allowing for efficient assembly and saving valuable board space. Its compact form factor and low power consumption make it an ideal choice for portable and battery-powered devices where space and power are at a premium.

In summary, the MAX4618CSE from Maxim Integrated is a high-speed, low-voltage analog switch that offers excellent performance for a variety of applications. Its fast switching, low on-resistance, and flexible voltage operation make it a versatile and reliable component for any designer looking to enhance signal routing capabilities in their electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess