EN
  • EN
  • DE

MAX4610CPD+

Part No MAX4610CPD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin PDIP N / IC SWITCH QUAD SPST 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 16pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 786318-MAX4610CPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4610
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4610CPD+ CAD Model

Description

Maxim Integrated MAX4610CPD+ Quad SPST Switch

The MAX4610CPD+ from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that offers a perfect solution for precision analog signal switching. This integrated circuit is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for a wide range of applications including communication systems, data acquisition, and audio signal routing.

The MAX4610CPD+ features four normally open (NO) switches that provide low on-resistance of 100Ω (max) with a +5V supply, ensuring minimal signal distortion and power loss. The device is characterized for operation from 0°C to +70°C, making it suitable for commercial-grade applications. With its fast switching times (tON = 175ns max, tOFF = 145ns max), the MAX4610CPD+ is ideal for applications requiring quick response times.

This switch also boasts low crosstalk and off-isolation (-83dB and -80dB, respectively, at 1MHz), which is critical for maintaining signal integrity in multiplexing applications. The low charge injection of 10pC (max) ensures that switching does not introduce significant charge into the signal path, preserving the quality of the analog signal.

For ease of use, the MAX4610CPD+ is TTL/CMOS logic compatible, allowing for straightforward integration into digital systems. Its 14-pin PDIP package allows for easy implementation into a variety of circuit designs. The device also features a maximum leakage current of only 0.1nA at +25°C, which is beneficial for precision applications where leakage can affect the accuracy of the signal path.

Overall, the MAX4610CPD+ from Maxim Integrated is a reliable and efficient choice for designers looking for a high-quality quad SPST switch. With its low on-resistance, fast switching times, and excellent signal integrity characteristics, this switch is well-suited for a multitude of analog switching applications.

Key Specifications:

  • Quad SPST configuration
  • Single +5V or dual ±5V supply operation
  • Low on-resistance: 100Ω (max)
  • Fast switching: tON = 175ns max, tOFF = 145ns max
  • Low crosstalk and off-isolation: -83dB and -80dB at 1MHz
  • Low charge injection: 10pC (max)
  • TTL/CMOS logic compatible
  • 14-pin PDIP package
  • Operating temperature range: 0°C to +70°C

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2888 $51.5520
95+ $1.0575 $100.4625
150+ $1.0244 $153.6600
205+ $0.9914 $203.2370
265+ $0.9583 $253.9495
350+ $0.8592 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess