EN
  • EN
  • DE

MAX4596EXK-T

Part No MAX4596EXK-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 110071-MAX4596EXK-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4596EXK-T CAD Model

Description

Maxim Integrated's MAX4596EXK-T: A Versatile Analog Switch

The MAX4596EXK-T is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and switching precision. This compact and efficient component is ideal for a wide range of applications, from data acquisition systems to communication devices, offering a seamless integration into your existing circuit designs.

Key Features

  • Low On-Resistance: The MAX4596EXK-T boasts a low on-resistance of typically 0.5 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable applications.
  • High Switching Speed: With fast switching times (tON of 20ns and tOFF of 10ns), this analog switch is capable of handling high-frequency signals with ease.
  • Low Power Consumption: The device features low power consumption, with a quiescent current of just 1µA, which is essential for extending battery life in portable devices.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the MAX4596EXK-T, withstanding up to ±2kV Human Body Model, providing robustness for handling and long-term reliability.

Applications

The versatility of the MAX4596EXK-T makes it a suitable choice for various applications, such as:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Test Equipment

Package and Quality

The MAX4596EXK-T comes in a small 5-pin SC70 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, providing a reliable and consistent performance for your critical design requirements.

Integrating the MAX4596EXK-T into your design will offer a blend of efficiency, durability, and high performance, making it an excellent choice for designers seeking a reliable analog switch solution.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess