EN
  • EN
  • DE

MAX4582EUE+

Part No MAX4582EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1068650-MAX4582EUE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4582EUE+ CAD Model

Description

Maxim Integrated MAX4582EUE+ Overview

The MAX4582EUE+ is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to deliver precision signal management in a compact package. This versatile component is an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and industrial control systems where efficient routing of analog signals is critical.

Key Features

  • Multiple Configuration Options: The MAX4582EUE+ offers a single 8-channel (1-of-8), dual 4-channel (2-of-4), or single/dual transfer switch configuration, providing flexibility for various circuit designs.
  • Low On-Resistance: Featuring a low on-resistance (100Ω max), this multiplexer ensures minimal signal distortion and provides excellent linearity and low insertion loss.
  • Single-Supply Operation: Capable of operating from a single +2.7V to +12V supply or dual ±2.7V to ±6V supplies, the MAX4582EUE+ is versatile for both single-ended and differential applications.
  • Low Power Consumption: With a quiescent current of only 0.4µA, the device is suitable for power-sensitive applications, extending battery life in portable devices.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, capable of withstanding ±2kV Human Body Model, ensuring robust performance in harsh environments.
  • TTL/CMOS Logic Compatible: The digital inputs are TTL/CMOS logic compatible, making it easy to interface with a wide range of microcontrollers and digital circuits.
  • Break-Before-Make Switching: The multiplexer's break-before-make switching action prevents momentary shorting when switching between channels, protecting sensitive circuits.

Package and Reliability

The MAX4582EUE+ is available in a 16-pin TSSOP package, offering a compact footprint that is well-suited for space-constrained applications. Maxim Integrated's commitment to quality ensures that this multiplexer provides reliable performance and a long operational lifespan, making it a dependable choice for both commercial and industrial applications.

Applications

With its precision signal routing capabilities and robust feature set, the MAX4582EUE+ is commonly used in:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Medical Equipment
  • Industrial Control Systems

Whether for analog signal multiplexing or demultiplexing, the MAX4582EUE+ from Maxim Integrated is engineered to deliver reliable and efficient performance across a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3631 $69.4524
9+ $14.2469 $128.2221
13+ $13.8011 $179.4143
18+ $13.3564 $240.4152
23+ $12.9106 $296.9438
30+ $11.5754 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess