EN
  • EN
  • DE

MAX4541CPA+

Part No MAX4541CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW DUAL ANLG SPST N/O 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range 0°C ~ 75°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 703976-MAX4541CPA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4541
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4541CPA+ CAD Model

Description

Maxim Integrated MAX4541CPA+ Analog Switch

The Maxim Integrated MAX4541CPA+ is a high-performance, precision analog switch designed to deliver exceptional signal integrity and operational flexibility. This device is part of Maxim's commitment to providing innovative, reliable, and efficient solutions for signal routing applications across various industries.

Key Features

  • Low On-Resistance: The MAX4541CPA+ boasts a low on-resistance of 100Ω (max), which ensures minimal signal attenuation and distortion, providing a clear and accurate signal transmission.
  • Single Supply Operation: Designed for single supply operation, it can function within a wide voltage range of +4.5V to +30V, or a dual supply of ±4.5V to ±20V, making it versatile for different circuit configurations.
  • Low Power Consumption: With its low power consumption, this analog switch is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • High Off-Isolation: It features high off-isolation of -80dB at 1MHz, which prevents signal leakage between channels when the switch is in the off state, maintaining signal integrity.
  • Fast Switching Times: The device offers fast switching times (tON = 175ns, tOFF = 145ns), allowing for quick signal routing and minimal delay, which is critical for high-speed applications.
  • Bidirectional Signal Flow: The MAX4541CPA+ supports bidirectional signal flow, which enables it to be used in multiplexer/demultiplexer configurations, adding to its versatility.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the device from unexpected voltage spikes, ensuring long-term reliability.

Applications

The MAX4541CPA+ is suitable for a broad range of applications, including but not limited to audio and video signal routing, data acquisition systems, communication systems, and test equipment. Its robust design and operational efficiency make it an excellent choice for designers looking for a reliable switch to manage analog signals in their electronic projects.

With its small 8-pin DIP package, the MAX4541CPA+ is easy to integrate into existing designs, providing a compact and effective solution for managing analog signals with precision and ease.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess