EN
  • EN
  • DE

MAX4531EWP

Part No MAX4531EWP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, CMOS Analog Multiplexers/Switches with Enable Inputs and Address Latching | IC MULTIPLEXER DUAL 4X1 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -92dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX4531
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213727-MAX4531EWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4531EWP CAD Model

Description

Introducing the MAX4531EWP: A Precision, Low-Voltage CMOS Analog Multiplexer

The MAX4531EWP is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This device is designed to operate in low-voltage systems ranging from 4.5V to 30V (single supply) or ±4.5V to ±20V (dual supply), making it an ideal choice for battery-operated and portable equipment as well as industrial and communication systems.

Constructed with Maxim’s proprietary silicon-gate process, the MAX4531EWP offers excellent digital logic-level flexibility, which allows it to interface directly with a wide range of microprocessors and digital systems. It is also TTL/CMOS logic compatible, ensuring seamless integration into most digital environments.

The device boasts a low on-resistance of 100Ω (max), which is matched between channels to within 6Ω (max) and remains flat over the specified analog signal range (5Ω (max)). This low on-resistance reduces signal attenuation and preserves the integrity of the analog signal, making the MAX4531EWP an excellent choice for precision applications. Furthermore, the off-leakage current is kept minimal, at only 0.5nA at +25°C, which is crucial for maintaining signal fidelity in multiplexed systems.

One of the key features of the MAX4531EWP is its Electrostatic Discharge (ESD) protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883C. This high level of protection ensures that the device is robust and reliable, even in environments where ESD events are a concern.

The MAX4531EWP comes in a 20-pin TSSOP package, which is well-suited for space-constrained applications. Its pin configuration is optimized for ease of PCB layout and to minimize cross-talk, ensuring that the device performs optimally in high-density designs.

For design flexibility, the device also features a "Break-Before-Make" switching action, which prevents momentary shorting when switching channels. This feature, along with its low power consumption, makes the MAX4531EWP an efficient and reliable choice for multiplexing analog signals in your next project.

In summary, the MAX4531EWP from Maxim Integrated is a versatile, low-voltage CMOS analog multiplexer that combines low on-resistance, high ESD protection, and digital logic-level flexibility to meet the needs of a variety of applications. Its robust design and compact form factor make it an excellent choice for designers looking to add reliable analog signal routing capabilities to their systems.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess