EN
  • EN
  • DE

MAX4533EAP

Part No MAX4533EAP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MAX4533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925400-MAX4533EAP
Ultra Librarian 3D Model Ultra Librarian MAX4533EAP CAD Model

Description

Maxim Integrated MAX4533EAP Analog Multiplexer

The Maxim Integrated MAX4533EAP is a high-performance analog multiplexer that offers precision signal routing for your advanced electronic designs. This device is part of Maxim Integrated's family of CMOS analog ICs, designed to provide efficient solutions for analog signal switching requirements.

The MAX4533EAP features a single 8-channel multiplexer configuration, which allows it to route eight different analog signals to a single output. This makes it an ideal choice for applications where space is at a premium and multiple signal lines need to be managed effectively. With its compact 20-pin SSOP (Shrink Small Outline Package) footprint, the MAX4533EAP provides a space-saving solution without compromising on performance.

One of the key attributes of the MAX4533EAP is its low on-resistance (Ron), which ensures minimal signal attenuation and distortion as signals are passed through the multiplexer. This characteristic is particularly important in precision applications, such as data acquisition systems, where signal integrity is paramount. Additionally, the device boasts low charge injection, further preserving the quality of the analog signals being switched.

The MAX4533EAP operates over a wide supply voltage range, from ±4.5V to ±20V, or a single supply from +9V to +36V. This flexibility in power supply makes it suitable for both bipolar and unipolar operation, broadening its applicability across different circuit designs. Moreover, the device offers an ESD protection of over 2000V, safeguarding the multiplexer against electrostatic discharges that can occur during handling and operation.

With its TTL/CMOS-logic compatible control inputs, the MAX4533EAP can easily interface with a variety of digital components, allowing for seamless integration into digital/analog hybrid systems. The device's low power consumption is an additional benefit, making it suitable for portable and battery-powered applications where power efficiency is critical.

In summary, the Maxim Integrated MAX4533EAP is a versatile and reliable choice for designers looking to implement precise analog signal routing in their electronic systems. Its combination of low on-resistance, low charge injection, and wide supply voltage range, all packed into a space-efficient package, makes it a standout multiplexer solution for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9979 $59.9937
7+ $16.4085 $114.8595
10+ $15.8957 $158.9570
14+ $15.3830 $215.3620
17+ $14.8702 $252.7934
23+ $13.3319 $306.6337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,965 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess