EN
  • EN
  • DE

MAX4519CSD

Part No MAX4519CSD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, 4-Channel/Dual 2-Channel, Low-Voltage, CMOS Analog Multiplexers | IC MULTIPLEXER 2X2 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPST - NO
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 15V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 5pC (Maximum)
Channel Capacitance (CS(off), CD(off)) 5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4519
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213703-MAX4519CSD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4519CSD CAD Model

Description

Maxim Integrated's MAX4519CSD: Low-Voltage, Single-Supply Analog Multiplexer/Switch

The MAX4519CSD from Maxim Integrated is a precision, monolithic, dual 4-channel analog multiplexer/demultiplexer that operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies. This versatile component is designed for use in communication systems, data acquisition, audio/video signal routing, and industrial control systems where low-voltage operation and minimal power consumption are essential.

One of the standout features of the MAX4519CSD is its low on-resistance (RON), which is matched between channels to within 2Ω and remains flat over the specified signal range (0.5Ω max). This ensures excellent linearity and low signal distortion, making it ideal for precision analog signal handling. The device also boasts low leakage currents and fast switching speeds, enhancing its performance in time-critical applications.

The MAX4519CSD is available in a compact 14-pin SOIC package, making it suitable for space-constrained applications. This package is not only space-efficient but also ensures reliable operation over the -40°C to +85°C extended temperature range, making the device suitable for industrial environments.

With its TTL/CMOS-logic-compatible control inputs, the MAX4519CSD can be easily interfaced with a wide range of digital components, allowing for seamless integration into digital control systems. The device's single-supply operation simplifies power management in systems that are designed to run on a single voltage rail, reducing complexity and cost.

In summary, Maxim Integrated's MAX4519CSD stands out as a high-performance solution for routing analog and digital signals in a variety of applications. Its low power consumption, broad supply voltage range, and robust performance characteristics make it an excellent choice for designers looking for a reliable and efficient way to manage multiple signal paths within their electronic systems.

For additional information, specifications, and support documents, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess