EN
  • EN
  • DE

MAX4504EUK+

Part No MAX4504EUK+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NCX1 250OHM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Strip
Product Status Obsolete
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 250Ohm
Voltage - Supply, Single (V+) 1V ~ 6V
Voltage - Supply, Dual (V±) ±1V ~ 6V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 703922-MAX4504EUK+
Ultra Librarian 3D Model Ultra Librarian MAX4504EUK+ CAD Model

Description

Maxim Integrated's MAX4504EUK+ Analog Switch

The MAX4504EUK+ from Maxim Integrated is a precision, single-pole/single-throw (SPST) analog switch designed to provide high performance in a tiny package. This component is ideal for applications where space is at a premium, and high-quality signal switching is necessary. The MAX4504EUK+ offers low on-resistance and low leakage currents, making it suitable for a variety of uses, including audio and video signal routing, battery-powered and portable devices, sample-and-hold circuits, and communication systems.

With a wide analog signal range, the MAX4504EUK+ can handle ±15V dual supplies or a single supply ranging from +3V to +30V. This flexibility makes it compatible with most common signal levels and ensures that it can be integrated into a broad array of designs without requiring significant changes to existing power supplies.

The switch's low on-resistance (100Ω max) ensures minimal signal distortion, while its low charge injection (2pC max) helps to maintain signal integrity during switching events. The MAX4504EUK+ also boasts a fast switching speed, with turn-on and turn-off times typically less than 150ns, which is crucial for applications that require rapid signal changes.

For enhanced durability and reliability, the MAX4504EUK+ features ESD protection up to 2000V, safeguarding the device from the potential damage caused by electrostatic discharges. Furthermore, this analog switch operates over an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environments.

Maxim Integrated has packaged the MAX4504EUK+ in a space-saving SOT-23 package, which not only conserves board space but also offers a simplified surface-mount assembly process. The combination of its small footprint and high-performance characteristics makes the MAX4504EUK+ an excellent choice for designers looking to create compact, efficient, and reliable systems.

Whether you are designing an intricate portable device or a robust industrial system, the MAX4504EUK+ from Maxim Integrated provides the switching performance you need in a compact and versatile form factor.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess