EN
  • EN
  • DE

MAX4436ESA+

Part No MAX4436ESA+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Maxim Integrated MAX4436ESA+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 150 MHz
Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 14 µA
Input Offset Voltage (Vos) 1 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Circuits 2
Operating Supply Current 15 mA
Output Current per Channel 65 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 133 V/µs
Voltage Gain 115 dB
Win Source Part Number 1075395-MAX4436ESA+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4436ESA+ CAD Model

Description

MAX4436ESA+ High-Speed Operational Amplifier

The MAX4436ESA+ is a precision, high-speed operational amplifier from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This operational amplifier features a single supply voltage range from 4.5V to 11V, or dual supplies of ±2.25V to ±5.5V, making it highly versatile for various electronic circuits.

This op-amp boasts a high slew rate of 600V/μs and a gain-bandwidth product of 200MHz, which ensures that it can handle rapid signal changes and high-frequency signals with ease. The MAX4436ESA+ is optimized for low-distortion and low-noise performance, which is critical for high-fidelity audio applications, high-speed data acquisition, and signal processing tasks.

With a low differential gain and phase error, the MAX4436ESA+ is particularly suitable for video and broadcast equipment, ensuring minimal signal distortion and maintaining the integrity of the transmitted image. The device also features a low input bias current and a low input offset voltage, which contribute to its high accuracy and stability over time and temperature variations.

The MAX4436ESA+ comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is also specified for the extended industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environmental conditions.

Key features of the MAX4436ESA+ include:

  • High slew rate: 600V/μs
  • Gain-bandwidth product: 200MHz
  • Low differential gain and phase error
  • Low input bias current
  • Low input offset voltage
  • Single or dual supply operation
  • Extended industrial temperature range: -40°C to +85°C
  • Compact 8-pin SOIC package

Whether you're designing a high-speed ADC interface, a digital-to-analog converter (DAC) buffer, or a high-performance filter, the MAX4436ESA+ offers the speed, precision, and reliability to meet your needs. Its combination of features makes it a smart choice for engineers looking for an op-amp that can deliver top-notch performance without compromising on space or power efficiency.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess