EN
  • EN
  • DE

MAX44284EAUT+T

Part No MAX44284EAUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Current Sense Amplifier 1 Circuit - SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX44284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 175-MAX44284EAUT+TDKR, 175-MAX44284EAUT+TTR, MAX44284EAUT+T-ND, 175-MAX44284EAUT+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881798-MAX44284EAUT+T
Ultra Librarian 3D Model Ultra Librarian MAX44284EAUT+T CAD Model

Description

The MAX44284EAUT+T from Maxim Integrated is a high-performance, precision operational amplifier designed to meet the stringent requirements of sensor signal conditioning, medical instrumentation, and industrial process control applications. This op-amp features ultra-low offset voltage and drift, low noise, and high accuracy, making it an excellent choice for applications where signal integrity is critical.

Key Features

  • Low Offset Voltage: The MAX44284EAUT+T boasts an exceptionally low input offset voltage, which enhances the accuracy of the signal processing chain by minimizing error.
  • Low Drift: Temperature-induced variations in offset voltage are minimal, ensuring stable performance across a wide temperature range.
  • Low Noise: With its low noise density, this operational amplifier preserves the integrity of the original signal, making it ideal for high-fidelity applications.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance characteristics even at higher frequencies.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying the power supply design and reducing system complexity.

Applications

  • High-precision sensor signal conditioning
  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Industrial process control and automation systems
  • Analog front-ends for data acquisition systems
  • Battery-powered devices

The MAX44284EAUT+T comes in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications. The combination of high precision, low power consumption, and small footprint makes this operational amplifier a versatile solution for a wide range of high-performance analog circuits.

Maxim Integrated's commitment to quality and reliability ensures that the MAX44284EAUT+T meets the industry's high standards, providing designers with confidence in their choice of operational amplifier for critical applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2534 $52.0544
33+ $3.0435 $100.4355
52+ $2.9385 $152.8020
74+ $2.7286 $201.9164
96+ $2.6237 $251.8752
120+ $2.5187 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,278 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess