EN
  • EN
  • DE

MAX4374HUEB+T

Part No MAX4374HUEB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703771-MAX4374HUEB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4374HUEB+T CAD Model

Description

Maxim Integrated MAX4374HUEB+T High-Side Current-Sense Amplifier

The Maxim Integrated MAX4374HUEB+T is a sophisticated high-side current-sense amplifier that provides a simple and efficient solution for applications requiring precise current monitoring. This integrated circuit (IC) is designed to measure the current flowing through a shunt resistor placed in the high side of the power supply, thus enabling the monitoring of load currents without interfering with the ground path of the load.

With a wide input common-mode voltage range of 2.7V to 28V, the MAX4374HUEB+T is capable of functioning in a variety of system voltages, making it suitable for both low and high-voltage applications. Moreover, the device is distinguished by its high accuracy, with a low input offset voltage that minimizes error in current measurement.

This high-side current-sense amplifier comes in a compact 8-pin μMAX package, which is ideal for space-constrained applications. It also features a high gain of 20V/V, which amplifies the voltage across the shunt resistor to a level that can be easily read by an analog-to-digital converter (ADC) or other monitoring circuitry. The high gain also allows for the use of smaller value shunt resistors, reducing power loss and improving system efficiency.

The MAX4374HUEB+T offers a fast response time, which is crucial for systems that require quick reaction to overcurrent conditions, such as battery chargers, power management systems, and overcurrent protection circuits. The device's built-in filter reduces the impact of high-frequency noise, ensuring stable and reliable current measurements.

For added flexibility, the MAX4374HUEB+T includes a precision voltage reference output which can be used for setting thresholds or as a reference for other components within the system. This feature simplifies the design and reduces the need for additional external components.

Overall, the Maxim Integrated MAX4374HUEB+T current-sense amplifier is an excellent choice for designers looking for a robust, accurate, and space-efficient solution for current monitoring in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess