EN
  • EN
  • DE

MAX4298EUB+T

Part No MAX4298EUB+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC STEREO DVR AUDIO 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Line Driver
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Class AB
Case / Package 10-uMAX
Win Source Part Number 110160-MAX4298EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX4298EUB+T CAD Model

Description

Maxim Integrated MAX4298EUB+T Audio Amplifier

The MAX4298EUB+T from Maxim Integrated is a high-quality, low-power, single-supply, stereo audio power amplifier that is well-suited for portable electronic devices. This compact amplifier comes in a 10-pin µMAX package, combining space-saving design with Maxim's commitment to performance and efficiency.

Key Features

  • Supply Voltage: The device operates on a single supply voltage ranging from 2.7V to 5.5V, making it ideal for battery-powered applications.
  • Output Power: It delivers 2 x 125mW of continuous power into a 32Ω load, providing a robust audio output for its size.
  • Low Distortion: The MAX4298EUB+T offers low 0.02% total harmonic distortion plus noise (THD+N) at 1kHz, ensuring clear and high-quality audio reproduction.
  • High Efficiency: With its high efficiency of 90%, it minimizes power consumption, which is critical for extending battery life in portable devices.
  • Click-and-Pop Suppression: The integrated click-and-pop suppression feature reduces audible clicks and pops on startup and shutdown, providing a smoother user experience.
  • Shutdown Mode: The amplifier can be put into a low-power shutdown mode, reducing the supply current to 0.1µA, further conserving energy when not in use.
  • Thermal Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.

Applications

The MAX4298EUB+T is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Tablets and Laptops
  • Portable Gaming Devices
  • GPS Units
  • Other Portable Audio Devices

Maxim Integrated's MAX4298EUB+T is a testament to the company's dedication to providing high-quality audio solutions for compact and power-sensitive applications. Its blend of power, efficiency, and audio performance, all in a miniature package, makes it an excellent choice for designers looking to enhance the audio experience in their next portable device project.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess