EN
  • EN
  • DE

MAX4298ESD+T

Part No MAX4298ESD+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC STEREO DVR AUDIO 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Line Driver
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Class AB
Case / Package 14-SOIC
Win Source Part Number 1068261-MAX4298ESD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4298ESD+T CAD Model

Description

Maxim Integrated MAX4298ESD+T Audio Amplifier

The MAX4298ESD+T from Maxim Integrated is a compact, high-efficiency audio amplifier designed to deliver outstanding audio performance for a wide range of applications. This part is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the demands of modern electronic devices.

Key Features

  • Power Efficiency: The MAX4298ESD+T is designed for power-sensitive applications. It operates on a single supply voltage ranging from 2.7V to 5.5V, making it ideal for portable battery-operated devices.
  • High-Quality Audio: With its low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, this amplifier ensures a clear and high-quality audio experience for the end-user.
  • Output Power: It is capable of delivering 2W of continuous output power into a 4Ω load, which is sufficient for a variety of audio applications without compromising sound quality.
  • Click-and-Pop Suppression: The integrated click-and-pop suppression feature minimizes the noise that can occur during power-up or shutdown, providing a smoother audio experience.
  • Thermal Protection: Built-in thermal overload protection safeguards the device against damage from overheating, ensuring reliability and longevity.

Applications

The MAX4298ESD+T is versatile and can be used in various applications such as:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Devices
  • GPS Units

Package and Availability

The MAX4298ESD+T comes in a compact 14-pin TSSOP package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes. Maxim Integrated's commitment to quality ensures that each device meets the highest standards for performance and reliability.

With its combination of power efficiency, high-quality audio output, and robust protection features, the MAX4298ESD+T stands out as a superior choice for designers looking to enhance the audio capabilities of their products without compromising on space or power consumption.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess