EN
  • EN
  • DE

MAX428ACSA+T

Part No MAX428ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703723-MAX428ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX428ACSA+T CAD Model

Description

Introducing the MAX428ACSA+T from Maxim Integrated

The MAX428ACSA+T is a high-performance, low-power, operational amplifier (op-amp) designed to deliver precision and energy efficiency for a wide array of applications. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products, this op-amp is part of their commitment to providing advanced analog technology for the modern market.

Encased in an 8-pin SOIC package, the MAX428ACSA+T is suitable for surface-mount technology (SMT), making it an excellent choice for compact and densely populated circuit boards. This device operates within a supply voltage range of 4.5V to 36V, or ±2.25V to ±18V for split supplies, which allows it to be deployed in various power environments, from battery-powered devices to industrial equipment.

One of the standout features of the MAX428ACSA+T is its low input bias current, typically 10pA, which minimizes errors in high-impedance circuits. This makes it ideal for applications such as sensor interfaces, A/D converter buffering, and sample-and-hold circuits. The device also boasts a low input offset voltage and offset voltage drift, ensuring accurate and stable performance over time and temperature variations.

With a wide bandwidth of 1.4MHz and a slew rate of 0.6V/µs, the MAX428ACSA+T can handle a broad spectrum of signals, from DC to moderate frequencies. This versatility, combined with a low quiescent current of 300µA (max), makes it a good fit for power-sensitive applications like portable devices, where extending battery life is crucial.

The MAX428ACSA+T also includes features such as short-circuit protection and an output that swings rail-to-rail, which increases the dynamic range in single-supply operations. The device's temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

In summary, the MAX428ACSA+T from Maxim Integrated is a robust, versatile operational amplifier that offers precision, low power consumption, and a compact form factor. It is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems while maintaining energy efficiency and space savings.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess