EN
  • EN
  • DE

MAX4273EEE+T

Part No MAX4273EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Use For General
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage (V) 2.7V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 600μA
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Feature Pins AUXVCC, CEXT, CSPD, CTIM, CTON, LLMON, ON, OUTC, REF, RTH, STAT
Part Number Series MAX4273
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804725-MAX4273EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX4273EEE+T CAD Model

Description

Product Overview: MAX4273EEE+T from Maxim Integrated

The MAX4273EEE+T is a high-performance, low-distortion operational amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This operational amplifier is part of the MAX4273 series, and it comes in a compact QSOP-16 package, making it ideal for space-constrained applications.

One of the standout features of the MAX4273EEE+T is its exceptional precision. It boasts a low input offset voltage and low noise, ensuring accurate signal amplification for critical applications. Additionally, the device has a high slew rate and wide bandwidth, which makes it suitable for high-speed signal processing tasks such as video, communications, and instrumentation.

The MAX4273EEE+T also offers a single-supply voltage operation ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V. This flexibility allows designers to integrate the operational amplifier into a variety of circuit configurations and applications without the need for additional power supply adjustments. Moreover, it features a Rail-to-Rail output, which enables the output to swing close to the power supply rails, maximizing the dynamic range in low-voltage applications.

With its low total harmonic distortion (THD), the MAX4273EEE+T is particularly well-suited for audio applications, where maintaining signal fidelity is paramount. Its low-power consumption is an added advantage for battery-powered devices, contributing to longer operation times and reduced energy costs.

The MAX4273EEE+T is also equipped with a shutdown mode that further reduces power consumption when the amplifier is not in use. This feature is especially useful in power-sensitive designs, where conserving energy is critical.

In summary, the MAX4273EEE+T operational amplifier from Maxim Integrated is a versatile and reliable component that offers high precision, low distortion, and energy efficiency, making it an excellent choice for a wide range of electronic applications. Its compact size and robust performance specifications ensure that it can meet the demanding requirements of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3402 $51.3814
17+ $6.0227 $102.3859
26+ $5.8345 $151.6970
36+ $5.6463 $203.2668
46+ $5.4581 $251.0726
62+ $4.8935 $303.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess