EN
  • EN
  • DE

MAX4251EUA+

Part No MAX4251EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MAX4251 Series 5.5 V 3 MHz Rail to Rail Operational Amplifier - MICRO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 3 MHz
Mounting SMD (SMT)
Case / Package UMAX
Number of Amplifiers 1
Number of Pins 8
RoHS Compliant
Slew Rate 0.3 V/µs
Win Source Part Number 1075365-MAX4251EUA+
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4251EUA+ CAD Model

Description

Maxim Integrated MAX4251EUA+ Precision Op-Amp

The MAX4251EUA+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of precision, low power consumption, and small package size. This makes it an ideal choice for a variety of applications, including sensor interfaces, filters, and analog-to-digital converter (ADC) drivers.

With a single-supply voltage range of 2.7V to 6V, or dual supplies of ±1.35V to ±3V, the MAX4251EUA+ provides designers with flexibility in various power environments. Its low supply current of 750µA per amplifier ensures efficient operation, making it suitable for battery-powered and portable devices where power conservation is crucial.

The MAX4251EUA+ boasts a high precision with an offset voltage of just 250µV and low drift over temperature, ensuring stable and accurate performance across a wide range of operating conditions. This precision is maintained over time, thanks to a low 1/f noise characteristic, which is particularly important in low-frequency applications.

The device comes in a space-saving 8-pin µMAX package, which is an excellent option for designs where board space is at a premium. Its Rail-to-Rail output capability allows for maximum dynamic range, especially useful when working with low supply voltages. Additionally, the MAX4251EUA+ features a common-mode input voltage range that includes ground, making it compatible with ground-referenced sensors without the need for level shifting.

For enhanced system protection, the MAX4251EUA+ includes integrated over-temperature and short-circuit protection. This adds an extra layer of reliability, safeguarding the op-amp and the surrounding circuitry from potential damage caused by abnormal operating conditions.

In summary, the Maxim Integrated MAX4251EUA+ is a versatile and reliable operational amplifier that combines low power consumption, high precision, and a compact form factor. Its robust feature set makes it an excellent choice for designers looking to optimize their analog circuitry in both performance and size.

For detailed specifications, application circuits, and additional information, please refer to the official Maxim Integrated MAX4251EUA+ datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess