EN
  • EN
  • DE

MAX4203EUA+

Part No MAX4203EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Slew Rate 4200V/μs
-3db Bandwidth 530MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Supply Current 2.2mA
Supply Voltage , Single/Dual (±) ±4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4203
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703648-MAX4203EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4203EUA+ CAD Model

Description

Maxim Integrated MAX4203EUA+ High-Speed, Low-Noise, Low-Distortion Op-Amp

The MAX4203EUA+ is a state-of-the-art operational amplifier from Maxim Integrated, designed to offer a blend of high-speed performance, low noise, and low distortion, making it an ideal choice for a wide range of applications. This precision op-amp is well-suited for use in communication systems, ADC/DAC buffers, portable and battery-powered devices, audio and video processing equipment, and more.

With its single-supply voltage range from 2.85V to 5.5V, the MAX4203EUA+ provides designers with the flexibility to use it in low-voltage systems while still achieving outstanding performance. The device features a high slew rate of 180V/µs and a gain bandwidth product of 200MHz, which ensures that signals are amplified quickly and accurately, without significant lag.

One of the key advantages of the MAX4203EUA+ is its low input-referred voltage noise of 2.7nV/√Hz and low harmonic distortion, which makes it an excellent choice for high-fidelity audio applications and signal processing where maintaining signal integrity is crucial. Furthermore, the low distortion ensures that the output closely follows the input signal without introducing significant nonlinearities.

The MAX4203EUA+ also features a low input bias current of 1pA, which is beneficial for applications that require high input impedance. This characteristic makes it suitable for interfacing with sensors, photodiodes, and other high-impedance sources.

The device is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, offering designers a powerful solution that can be easily integrated into their existing designs.

Overall, the MAX4203EUA+ from Maxim Integrated is a versatile and high-performing operational amplifier that meets the demands of modern electronic designs. Its combination of speed, precision, and low power consumption makes it an excellent choice for anyone looking to enhance the performance of their signal processing circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2506 $57.7566
27+ $4.3093 $116.3511
42+ $4.1742 $175.3164
58+ $4.0390 $234.2620
74+ $3.9051 $288.9774
99+ $3.5008 $346.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess