EN
  • EN
  • DE

MAX4193CSA

Part No MAX4193CSA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Conv DC-DC Single Step Up 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Input Voltage 18 V
Maximum Operating Temperature 70 °C
Max Output Current 150 mA
Max Output Power 5 W
Min Input Voltage 2.4 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 16.5 V
Output Current 150 mA
Output Voltage 18 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 25 kHz
Synchronous Rectifier No
Topology Boost, Buck-Boost
Width 4 mm
Win Source Part Number 1075360-MAX4193CSA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4193CSA CAD Model

Description

Maxim Integrated MAX4193CSA Precision Voltage-to-Current Converter/Transmitter

The MAX4193CSA from Maxim Integrated is a high-precision voltage-to-current converter/transmitter designed to provide reliable and accurate current output for a wide range of industrial and communication applications. This compact and efficient IC is ideal for converting a voltage signal to a current signal in 4-20mA current loop systems commonly used in process control and factory automation environments.

Key Features:

  • High Accuracy: The MAX4193CSA offers excellent accuracy and low output noise, ensuring precise signal transmission with minimal error.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Low Quiescent Current: The device consumes low quiescent current, which enhances the overall efficiency of the system and is ideal for power-sensitive applications.
  • Flexible Configuration: It can be configured for voltage-to-current conversion for both unipolar and bipolar input signals, providing versatility in different circuit designs.
  • Integrated Reference: An on-chip voltage reference reduces the need for external components, simplifying design and reducing board space.
  • Temperature Stability: The MAX4193CSA is designed to maintain performance over a wide temperature range, ensuring reliable operation in varying environmental conditions.

Applications:

  • Process Control Systems
  • Industrial Automation
  • Data Acquisition Systems
  • 4-20mA Current Loop Transmitters
  • Isolated Signal Conditioning

The MAX4193CSA is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design and high level of integration make it an excellent choice for engineers looking to improve the performance and reliability of their current transmission systems with minimal additional components. Whether used in new designs or to upgrade existing systems, the MAX4193CSA from Maxim Integrated provides a straightforward and effective solution for voltage-to-current signal conversion.

With its combination of precision, flexibility, and efficiency, the MAX4193CSA is a valuable component for any application requiring accurate and stable current signal transmission.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess