EN
  • EN
  • DE

MAX4174AGEUK+T

Part No MAX4174AGEUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703621-MAX4174AGEUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4174AGEUK+T CAD Model

Description

Product Overview: MAX4174AGEUK+T from Maxim Integrated

The MAX4174AGEUK+T is a high-precision, low-side current-sense amplifier from Maxim Integrated, designed to monitor current flow in various applications. This compact and efficient device is an essential component for power management and control systems, offering a simple and reliable way to measure current without disrupting the high-side connection to the power supply.

Key Features

  • High Accuracy: The MAX4174AGEUK+T offers a precision current-sensing solution with a low offset voltage, which ensures accurate current measurements even at low levels.
  • Wide Input Voltage Range: This device operates over a broad range of common mode voltages, making it versatile for diverse applications.
  • Low Power Consumption: With its focus on power efficiency, the MAX4174AGEUK+T minimizes power loss and extends battery life in portable devices.
  • Adjustable Gain: The gain of the amplifier can be adjusted by external resistors, providing flexibility to match the sensitivity requirements of different monitoring tasks.
  • Small Package: The device comes in a small, 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX4174AGEUK+T is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Power management systems
  • Overcurrent protection circuits
  • Automotive and industrial systems
  • Portable consumer electronics

Technical Specifications

  • Part Number: MAX4174AGEUK+T
  • Function: Current-Sense Amplifier
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: µMAX-8

With its high-accuracy current sensing and low power consumption, the MAX4174AGEUK+T from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient current-sense amplifier. Whether it's integrated into battery management systems or used for load detection and management, this device delivers consistent performance and adds value to any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess