EN
  • EN
  • DE

MAX4173FEUT

Part No MAX4173FEUT
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.4 MHz
Current - Input Bias 100 µA
Voltage - Input Offset 300 µV
Current - Supply 420µA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 28 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 182 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703615-MAX4173FEUT
Ultra Librarian 3D Model Ultra Librarian MAX4173FEUT CAD Model

Description

Maxim Integrated MAX4173FEUT High-Side Current-Sense Amplifier

The MAX4173FEUT from Maxim Integrated is a precision, high-side current-sense amplifier that is designed to monitor the current through a shunt resistor in various applications. This compact and efficient device is ideal for portable and space-constrained applications due to its small footprint in a SOT23-6 package. The MAX4173FEUT operates over a wide supply voltage range from 4.5V to 76V, making it versatile for use in systems with varying power levels.

Featuring a high accuracy of 3% max over temperature, the MAX4173FEUT ensures reliable current measurements in your system. Its low input offset voltage minimizes error, which is crucial in precision applications. The device has a high input common-mode voltage range of 0V to 76V, independent of the supply voltage, allowing it to function in high-side current-sensing applications without the need for a high-side driver or level shifter.

The MAX4173FEUT comes with a gain of 20V/V, which translates the voltage across the shunt resistor into a proportional output voltage. This makes it easy to interface with analog-to-digital converters (ADCs) or microcontrollers for digital processing. Its quiescent current is also minimal, making it suitable for power-sensitive applications.

With its integrated precision current-sense amplifier, the MAX4173FEUT is commonly used in a variety of applications, including battery management, power management, and overcurrent protection circuits. It is particularly useful in systems that require accurate current monitoring, such as in battery chargers, smart battery packs, and power supplies. Additionally, its ability to operate at high voltages makes it suitable for automotive and industrial applications where higher voltage levels are prevalent.

Overall, the Maxim Integrated MAX4173FEUT is a reliable, accurate, and easy-to-use solution for high-side current sensing. Its compact size, wide voltage range, and precision make it an excellent choice for designers looking to enhance their system's safety and efficiency by accurately monitoring current flow.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7926 $53.0964
33+ $3.1119 $102.6927
50+ $3.0146 $150.7300
69+ $2.9174 $201.3006
89+ $2.8201 $250.9889
119+ $2.5284 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess