EN
  • EN
  • DE

MAX4172GUA+T

Part No MAX4172GUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-cost, Precision Current Monitoring For Portable Battery-Powered Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 800 kHz
Mounting SMD (SMT)
Case / Package UMAX
Input Bias Current 50 µA
Input Offset Voltage (Vos) 1 mV
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 8
Operating Supply Current 800 µA
Output Current per Channel 1.75 mA
RoHS Compliant
Win Source Part Number 1075358-MAX4172GUA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4172GUA+T CAD Model

Description

Product Overview: MAX4172GUA+T from Maxim Integrated

The MAX4172GUA+T is a high-performance, low-cost, precision current-sense amplifier from Maxim Integrated. This device is specifically designed for accurate current measurement in a wide range of applications, from battery management to automotive systems, power management, and portable devices. Its compact design and ease of use make it an ideal choice for engineers looking to monitor current with minimal power loss.

Key Features

  • High Accuracy: The MAX4172GUA+T offers excellent accuracy, which is crucial for precise current monitoring, ensuring reliable performance in critical applications.
  • Wide Input Common-Mode Range: This amplifier can measure current across shunt resistors over a wide input common-mode range from 3V to 28V, independent of the supply voltage.
  • Low Supply Current: With a supply current of just 100µA, the device is highly efficient, making it suitable for battery-powered applications.
  • High-Side Current Sensing: The ability to perform high-side current sensing allows for the detection of load current without interfering with the ground path of the load.
  • Variable Gain: The MAX4172 offers a user-selectable gain, providing flexibility and adaptability for various design requirements.

Applications

  • Battery Management
  • Automotive Systems
  • Power Management
  • Portable Devices
  • Notebook Computers

The MAX4172GUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. The device operates over a wide temperature range, making it suitable for use in harsh environments. Its robust design ensures long-term reliability and stability, which are critical in industrial and automotive applications where conditions can be demanding.

Maxim Integrated's commitment to quality is evident in the MAX4172GUA+T, which is designed to meet the stringent requirements of modern electronic systems. Whether you are designing a sophisticated battery management system or simply need to monitor current in a power supply, the MAX4172GUA+T offers a versatile and reliable solution that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5746 $51.4920
48+ $2.1125 $101.4000
74+ $2.0464 $151.4336
101+ $1.9804 $200.0204
131+ $1.9144 $250.7864
175+ $1.7164 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess