EN
  • EN
  • DE

MAX4164ESD+T

Part No MAX4164ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.115V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 25µA (x4 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX4164
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075357-MAX4164ESD+T
Ultra Librarian 3D Model Ultra Librarian MAX4164ESD+T CAD Model

Description

The MAX4164ESD+T from Maxim Integrated is a high-performance operational amplifier designed for a wide range of applications. This precision op-amp offers a perfect blend of features that make it suitable for battery-powered devices, industrial equipment, and sensor interfaces, among others.

Key Features

  • Low Power Consumption: With its low supply current, the MAX4164ESD+T is an excellent choice for portable and battery-operated devices, ensuring extended operational time and efficiency.
  • Wide Supply Voltage Range: The device can operate from a single supply voltage ranging from 2.4V to 10V or from dual supplies of ±1.2V to ±5V, providing flexibility in various circuit designs.
  • High Output Drive Capability: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining excellent linearity.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the signal to swing closer to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor applications and precision integrators.
  • Stable with Capacitive Loads: The MAX4164ESD+T is designed to be stable with capacitive loads, making it versatile for use in a variety of feedback networks and filter designs.

Applications

The operational amplifier is suitable for a multitude of applications, such as:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Audio and Signal Conditioning
  • Battery-Powered Applications

Product Specifications

The MAX4164ESD+T comes in a 14-pin SOIC package, ensuring easy integration into various circuit boards. Its extended temperature range from -40°C to +85°C makes it reliable in harsh environments. The combination of its low input offset voltage, high gain, and low noise characteristics solidifies its place as a go-to op-amp for precision analog circuits.

Maxim Integrated's commitment to quality and performance is evident in the MAX4164ESD+T, making it a smart choice for designers looking for an op-amp that delivers both precision and power efficiency.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess