EN
  • EN
  • DE

MAX412BESA

Part No MAX412BESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, 28MHz, Low-Noise, Low-Voltage, Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Slew Rate 4.5V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Supply Current 2.5mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 4.8V ~ 10.5V, ±2.4V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX412
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213489-MAX412BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX412BESA CAD Model

Description

The MAX412BESA from Maxim Integrated is a high-performance, precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This operational amplifier is designed to provide low noise, high speed, and low drift, ensuring accurate and stable operation in critical circuits.

Key Features

  • Low Offset Voltage: The MAX412BESA boasts a low offset voltage, which minimizes error in precision applications.
  • Low Noise: With its low noise performance, it is well-suited for sensitive audio and instrumentation applications.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Single-Supply Operation: It can operate from a single supply, which simplifies power supply design and is beneficial for battery-powered devices.
  • Power-Saving Shutdown Mode: An added shutdown mode allows the user to reduce power consumption when the amplifier is not in use.

Applications

The versatility of the MAX412BESA makes it suitable for numerous applications, including:

  • Instrumentation
  • Precision filters
  • Data acquisition systems
  • Medical equipment
  • Audio electronics

Technical Specifications

Parameter Value Supply Voltage Range ±4.5V to ±22V Operating Temperature Range -40°C to +85°C Package Type 8-SOIC

In summary, the MAX412BESA from Maxim Integrated is a versatile and precise operational amplifier suitable for a variety of demanding applications. Its low noise, high gain bandwidth, and power-saving features make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess