EN
  • EN
  • DE

MAX4112ESA+T

Part No MAX4112ESA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211410-MAX4112ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4112ESA+T CAD Model

Description

Maxim Integrated MAX4112ESA+T High-Speed Operational Amplifier

The MAX4112ESA+T is a high-performance, single-supply operational amplifier from Maxim Integrated, designed to deliver precision and speed for a wide range of applications. This operational amplifier is particularly well-suited for use in video, communication, and instrumentation systems, where a high bandwidth and fast settling time are critical for performance.

With its high slew rate of 200 V/μs and a wide bandwidth of 300 MHz at a gain of +2, the MAX4112ESA+T is capable of handling rapid signal changes and high-frequency components with ease. This makes it an ideal choice for driving ADCs or for use in high-speed filters, amplifiers, and video processing circuits.

The device operates from a single +3.3V to +11V supply or from dual ±1.65V to ±5.5V supplies, providing flexibility in power supply design. This feature, combined with a low differential gain and phase error of 0.02% and 0.06° respectively, ensures minimal distortion in video applications and precision in measurement systems.

Another key feature of the MAX4112ESA+T is its Rail-to-Rail output, which allows for maximum dynamic range, especially in low-voltage applications. This operational amplifier also boasts a low input bias current of 10μA and an input offset voltage of 4mV, making it suitable for high-impedance sensor interfaces and other precision circuits.

The MAX4112ESA+T comes in a space-saving 8-pin SOIC package, which is ideal for compact designs where board space is at a premium. Additionally, the device has an extended operating temperature range from -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

In summary, the MAX4112ESA+T from Maxim Integrated is a versatile, high-speed operational amplifier that offers designers high bandwidth, fast settling times, and precision with the convenience of single or dual supply operation. Its compact form factor and robust temperature range make it a superb choice for advanced electronic systems requiring high-speed signal processing.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Lowest to $2.9349
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.7539
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6045 $63.0225
12+ $10.3430 $124.1160
18+ $10.0196 $180.3528
24+ $9.6962 $232.7088
31+ $9.3728 $290.5568
42+ $8.4038 $352.9596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess