EN
  • EN
  • DE

MAX410BESA

Part No MAX410BESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, 28MHz, Low-Noise, Low-Voltage, Precision Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1213477-MAX410BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX410
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX410BESA CAD Model

Description

The MAX410BESA from Maxim Integrated is a high-performance operational amplifier (op-amp) that combines precision, low noise, and low-voltage operation, making it an ideal choice for a wide range of applications. This op-amp is housed in an 8-pin SOIC package, offering a compact footprint for space-conscious designs.

Key Features

  • Low Noise Performance: The MAX410BESA boasts a low voltage noise density of 8nV/√Hz at 1kHz, which ensures a clean and precise signal amplification, critical for sensitive instrumentation and audio applications.
  • High Precision: With an offset voltage of just 500µV and low drift, this op-amp provides accurate and stable performance over time and temperature variations, which is essential for precision measurement equipment.
  • Low-Voltage Operation: The device can operate from a single +4V to +36V supply or from dual ±2V to ±18V supplies, giving designers the flexibility to use it in various low-voltage systems.
  • Wide Bandwidth: It offers a gain-bandwidth product of 28MHz, making it suitable for high-speed signal processing tasks.
  • Single-Supply Capability: The MAX410BESA is capable of operating with a single power supply, which simplifies the power design for many systems.

Applications

The MAX410BESA is versatile and can be used in a variety of applications, including but not limited to:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Battery-powered devices
  • Sensor signal conditioning
  • Active filters and oscillators
  • Professional microphones

Conclusion

With its exceptional blend of low-noise performance, precision, and low-voltage operation, the MAX410BESA from Maxim Integrated stands out as a top choice for designers looking to enhance their applications with a reliable and versatile operational amplifier. Its compatibility with single-supply operation and its compact SOIC package make it an excellent option for both new designs and upgrades to existing systems where space and power efficiency are at a premium.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess