EN
  • EN
  • DE

MAX4092ASA+

Part No MAX4092ASA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MAX4092 Series 6 V 500 kHz Rail to Rail Operational Amplifier - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 500 kHz
Manufacturer Package Identifier S8+4
Number of Amplifiers 2
Number of Pins 8
RoHS Compliant
Slew Rate 0.2 V/µs
Win Source Part Number 1075351-MAX4092ASA+
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4092ASA+ CAD Model

Description

Maxim Integrated's MAX4092ASA+ Operational Amplifier

The MAX4092ASA+ is a high-performance, dual operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of features that make it suitable for a wide range of applications. This precision op-amp comes in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications without compromising on functionality.

One of the standout features of the MAX4092ASA+ is its low-voltage operation, with a supply range from 2.4V to 5.5V. This makes it ideal for battery-powered devices and portable applications where power efficiency is crucial. Additionally, the device boasts a low quiescent current of just 300µA per amplifier, further enhancing its suitability for power-sensitive designs.

The op-amp offers excellent precision with an offset voltage of just 500µV and low drift over time and temperature, ensuring reliable performance in precision applications. Its high gain-bandwidth product of 8MHz and slew rate of 4V/µs allow the MAX4092ASA+ to handle a broad spectrum of signals, making it versatile for both low-frequency and high-speed requirements.

With its rail-to-rail output capability, the MAX4092ASA+ can drive outputs close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems, battery management, and sensor interfaces. This feature is particularly beneficial in single-supply operations, where maximizing the output swing is essential.

The device also features a common-mode input voltage range that includes ground, which is particularly useful for single-supply operations and for applications that require ground-sensing capability. This makes the MAX4092ASA+ an excellent choice for control systems, audio applications, and other analog circuits that require high precision and low power consumption.

In summary, Maxim Integrated's MAX4092ASA+ operational amplifier is a highly versatile component that combines low-power operation, precision performance, and a compact form factor. Its broad supply voltage range, rail-to-rail output, and low quiescent current make it an ideal choice for a wide array of applications, from portable electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3181 $53.1810
23+ $4.3636 $100.3628
36+ $4.2273 $152.1828
49+ $4.0909 $200.4541
64+ $3.9545 $253.0880
85+ $3.5454 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess