EN
  • EN
  • DE
  • IT

MAX4081SAUA+

Part No MAX4081SAUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 150KHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 150kHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 103μA
Dual Supply Voltage (±) 4.5 V ~ 76 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703547-MAX4081SAUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4081
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4081SAUA+ CAD Model

Description

Maxim Integrated MAX4081SAUA+ High-Side Current-Sense Amplifier

The MAX4081SAUA+ is a precision, high-side current-sense amplifier from Maxim Integrated, designed to monitor the current flow in power management systems. This device is housed in a compact 8-pin µMAX package, making it ideal for space-constrained applications where accurate current measurement is crucial.

Key Features

  • Wide Input Voltage Range: The MAX4081SAUA+ can operate over a wide supply voltage range of 4.5V to 76V, accommodating various applications from automotive to industrial systems.
  • High Accuracy: It offers a low input offset voltage, enabling precise current measurement without significant error contribution from the amplifier itself.
  • High-Side Monitoring: By measuring the voltage drop across a shunt resistor on the high side of the load, the MAX4081 provides a safer way to detect current without interfering with the ground path.
  • Gain Options: The device has a fixed gain of 20V/V, which simplifies the design by eliminating the need for external gain-setting resistors.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The MAX4081SAUA+ is capable of operating over a broad temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The MAX4081SAUA+ is versatile and can be used in a variety of applications, including:

  • Battery management systems
  • Power management in portable devices
  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment

Easy Integration

With its small footprint and no need for external calibration components, the MAX4081SAUA+ is easy to integrate into existing and new designs. Its robustness and precision make it a go-to choice for engineers looking to accurately monitor current in their systems.

Overall, the Maxim Integrated MAX4081SAUA+ offers a reliable and efficient solution for high-side current sensing applications, where space is at a premium and precision is non-negotiable.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3941 $56.3646
13+ $7.7080 $100.2040
21+ $7.4671 $156.8091
28+ $7.2262 $202.3336
36+ $6.9854 $251.4744
48+ $6.2628 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,259 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess