Maxim Integrated MAX4077ESA+ Precision Op-Amp
The MAX4077ESA+ from Maxim Integrated is a high-precision, low-noise operational amplifier that offers excellent accuracy and stability. Designed to operate with single or dual supplies, this op-amp is a versatile component ideal for a wide range of applications, including sensor amplification, filter circuits, and analog signal processing.
This precision op-amp features a low offset voltage of just 25µV (max) and low drift over temperature, ensuring that the signal integrity is maintained throughout the operating range. The MAX4077ESA+ also boasts a low input bias current, making it suitable for high-impedance sensor interfaces and precision integrators.
The device comes in an 8-pin NSOIC package, which is compact and suitable for space-constrained applications. With a wide supply voltage range of 2.85V to 5.5V, the MAX4077ESA+ provides designers with the flexibility to use it in various circuit configurations. Moreover, it can operate at temperatures ranging from -40°C to +125°C, allowing for deployment in environments with challenging thermal conditions.
Key features of the MAX4077ESA+ include:
- Low Offset Voltage: 25µV (max)
- Low Drift: 0.1µV/°C (max)
- Low Input Bias Current: 1pA (max)
- Wide Supply Voltage Range: 2.85V to 5.5V
- High Gain Bandwidth Product: 500kHz
- Low Noise: 8nV/√Hz at 1kHz
- Operational Temperature Range: -40°C to +125°C
- Package: 8-pin NSOIC
With its precision characteristics, the MAX4077ESA+ is an excellent choice for applications requiring high accuracy, such as medical instrumentation, precision power supply control, and data acquisition systems. Its low-noise performance also makes it an ideal candidate for audio applications and other sensitive analog signal processing tasks.
Overall, the Maxim Integrated MAX4077ESA+ is a reliable and high-performance solution for designers seeking an operational amplifier that combines precision, low noise, and stability in a compact form factor.